Habasit America WH-A

Description
Category: Wide Timing Belts - Aramid
Datasheet
Description
Category: Wide Timing Belts - Aramid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WH-A -  - Habasit America
Suwanee, GA, United States
WH-A
WH-A
Category: Wide Timing Belts - Aramid

Category: Wide Timing Belts - Aramid

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name WH-A
Belt Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 265 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M265090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 700 mm (27.56 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
3M HTD® Neoprene Timing Belt - 1926-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Length 1926 mm (75.83 inch)
Number of Teeth 642
View Details