Habasit America L-A

Description
Category: Open-end Timing Belts - Aramid
Datasheet
Description
Category: Open-end Timing Belts - Aramid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-A -  - Habasit America
Suwanee, GA, United States
L-A
L-A
Category: Open-end Timing Belts - Aramid

Category: Open-end Timing Belts - Aramid

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name L-A
Belt Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 275 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M275060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 600 mm (23.62 inch)
View Details
Synchro-Link® Timing Belts - Polyurethane (Metric) (T2.5, T5, T10) -  - Bando American, Inc.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 3 to 50 mm (0.1181 to 1.97 inch)
Number of Teeth 20 to 288
View Details