Megadyne Americas XL Neoprene Timing Belt 68XL

Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
XL Neoprene Timing Belt - 68XL - Megadyne Americas
Pineville, NC, United States
XL Neoprene Timing Belt
68XL
XL Neoprene Timing Belt 68XL
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site
XL Urethane Kevlar® / Urethane Poly Belt - 68XL - Megadyne Americas
Pineville, NC, United States
XL Urethane Kevlar® / Urethane Poly Belt
68XL
XL Urethane Kevlar® / Urethane Poly Belt 68XL
.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 68XL 68XL
Product Name XL Neoprene Timing Belt XL Urethane Kevlar® / Urethane Poly Belt
ANSI Pitch 0.200" (XL) 0.200" (XL)
Belt Length 6.8 inch (173 mm) 6.8 inch (173 mm)
Number of Teeth 34 34
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (RMA) (DMXL, DXL) -  - Bando American, Inc.
Specs
ANSI Pitch DMXL, DXL
Features Double-Sided
Belt Width 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
WT10-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 2923 lbs (1326 kg)
Reinforcement A - Aramid
View Details