Habasit America WT10-A

Description
Category: Wide Timing Belts - Aramid
Datasheet
Description
Category: Wide Timing Belts - Aramid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT10-A -  - Habasit America
Suwanee, GA, United States
WT10-A
WT10-A
Category: Wide Timing Belts - Aramid

Category: Wide Timing Belts - Aramid

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name WT10-A
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 71 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M071060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 168 mm (6.61 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details