Megadyne Americas L Urethane Steel Belt 600L

Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
L Urethane Steel Belt - 600L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
600L
L Urethane Steel Belt 600L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
L Neoprene Timing Belt - 600L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
600L
L Neoprene Timing Belt 600L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 600L 600L
Product Name L Urethane Steel Belt L Neoprene Timing Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 60 inch (1524 mm) 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
Closed flight -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 294 lbs (133 kg)
Reinforcement A - Aramid
View Details
Timing Belt, 1/5
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Belt Length 4 to 60 inch (102 to 1524 mm)
View Details