.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | 560XL |
| Product Name | XL Neoprene Timing Belt |
| ANSI Pitch | 0.200" (XL) |
| Belt Width | 0.1875 to 0.5000 inch (4.76 to 12.7 mm) |
| Belt Length | 56 inch (1422 mm) |