Megadyne Americas XL Neoprene Timing Belt 532XL

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
XL Neoprene Timing Belt - 532XL - Megadyne Americas
Pineville, NC, United States
XL Neoprene Timing Belt
532XL
XL Neoprene Timing Belt 532XL
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 532XL
Product Name XL Neoprene Timing Belt
ANSI Pitch 0.200" (XL)
Belt Width 0.1875 to 0.5000 inch (4.76 to 12.7 mm)
Belt Length 53.2 inch (1351 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
Synchro-Link® Double Sided Timing Belts - Neoprene (RMA) (DXL, DL, DH) -  - Bando American, Inc.
Specs
ANSI Pitch DXL, DL, DH
Features Double-Sided
Belt Width 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
FAT10-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement A - Aramid
View Details