Habasit America FAT5-S

Description
Category: Flex Belts - Standard steel
Datasheet
Description
Category: Flex Belts - Standard steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAT5-S -  - Habasit America
Suwanee, GA, United States
FAT5-S
FAT5-S
Category: Flex Belts - Standard steel

Category: Flex Belts - Standard steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FAT5-S
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 101 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M101090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1595 mm (62.8 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details