Megadyne Americas L Neoprene Timing Belt 427L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 427L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
427L
L Neoprene Timing Belt 427L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 427L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
Closed flight -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 294 lbs (133 kg)
Reinforcement A - Aramid
View Details
Timing Belt, 0.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Belt Length 2.4 to 152 inch (60.96 to 3861 mm)
View Details