Megadyne Americas L Neoprene Timing Belt 412L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 412L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
412L
L Neoprene Timing Belt 412L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 412L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 41.25 inch (1048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
Belt Material Polymer Compound
View Details
H Neoprene Timing Belt - 2010H - Megadyne Americas
Specs
ANSI Pitch 0.500" (H)
Belt Length 201 inch (5105 mm)
Number of Teeth 402
View Details
Timing Belt, 0.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Belt Length 2.4 to 152 inch (60.96 to 3861 mm)
View Details