The FT20-I is a flex belt designed for various industrial applications, featuring a T shape and a standard trapezoidal profile with a 20 mm pitch. It is constructed with a stainless steel cord and is available in multiple materials, including TPU with polyester and polyether, in various colors such as white, cobalt blue, transparent, and black. The belt has a hardness rating ranging from 85 to 92 ShA and operates effectively within a temperature range of -30°C to 80°C (-22°F to 176°F), with some options being food grade compliant. The FT20-I supports a maximum belt width of 150 mm (6 inches) and has an admissible tensile force of up to 5740 N (1290 lbf) for truly endless configurations. The belt's weight is approximately 0.38 kg/m (0.26 lb/ft). It is suitable for applications requiring compliance with EU and US food contact regulations, making it a viable option for food processing environments. The product also fulfills ISO 9563 standards, ensuring reliability in performance. Engineers should consider the FT20-I for projects that require durable, flexible conveying solutions with specific temperature and material requirements.
Category: Flex Belts - Stainless steel
| Habasit America | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Name | FT20-I |
| Metric Pitch | T 20mm |