The highly tamper resistant Mega Rail Bolt is made with a super hardened bolt pin which prevents the seal from being cut with tradtional bolt cutters. Mega Fortris provides a breakerbar removal tool for easy and safe removal.
Features
Bush and pin made from carbon steel, super hardened pin.
The pin is angled to facilitate easy application on box cars and multi-level auto racks.
Pin available in 4" and 6" lengths. Bush is molded with high impact ABS.
Carbon Steel Pin & Bush (Metal parts meet the ISO 17712 requirement of 18mm min diameter)
Bush is laser etched with name, logo, sequential numbering and bar code.
Breaker-bar or electric grinder is required to remove the seal.
The highly tamper resistant Mega Rail Bolt is made with a super hardened bolt pin which prevents the seal from being cut with tradtional bolt cutters. Mega Fortris provides a breakerbar removal tool for easy and safe removal.
Features
- Bush and pin made from carbon steel, super hardened pin.
- The pin is angled to facilitate easy application on box cars and multi-level auto racks.
- Pin available in 4" and 6" lengths. Bush is molded with high impact ABS.
- Carbon Steel Pin & Bush (Metal parts meet the ISO 17712 requirement of 18mm min diameter)
- Bush is laser etched with name, logo, sequential numbering and bar code.
- Breaker-bar or electric grinder is required to remove the seal.