Mega Electronics, Inc. Hospital Grade Detachable 458-M133

Description
Description

Suppliers

Company
Product
Description
Supplier Links
New Brunswick, NJ, USA
Hospital Grade Detachable
458-M133
Hospital Grade Detachable 458-M133
N5/15Hg-Sjt3X14-C13/10 C G C Na Rohs Compliant Mega Electronics - 99AC3085 - Newark, An Avnet Company
Chicago, IL, United States
N5/15Hg-Sjt3X14-C13/10 C G C Na Rohs Compliant Mega Electronics
99AC3085
N5/15Hg-Sjt3X14-C13/10 C G C Na Rohs Compliant Mega Electronics 99AC3085
N5/15HG-SJT3X14-C13/ 10 C G C NA ROHS COMPLIANT: YES

N5/15HG-SJT3X14-C13/10 C G C NA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Mega Electronics, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 458-M133 99AC3085
Product Name Hospital Grade Detachable N5/15Hg-Sjt3X14-C13/10 C G C Na Rohs Compliant Mega Electronics
Cord Color Gray
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type IEC-320-C13
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821110-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70410000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers