Mega Electronics, Inc. Hospital Grade Detachable 458-M105

Description
Description

Suppliers

Company
Product
Description
Supplier Links
New Brunswick, NJ, USA
Hospital Grade Detachable
458-M105
Hospital Grade Detachable 458-M105
N5/15Hg-Sjt3X18-C13/10 C/b/b Rohs Compliant Mega Electronics - 99AC3083 - Newark, An Avnet Company
Chicago, IL, United States
N5/15Hg-Sjt3X18-C13/10 C/b/b Rohs Compliant Mega Electronics
99AC3083
N5/15Hg-Sjt3X18-C13/10 C/b/b Rohs Compliant Mega Electronics 99AC3083
N5/15HG-SJT3X18-C13/ 10 C/B/B ROHS COMPLIANT: YES

N5/15HG-SJT3X18-C13/10 C/B/B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Mega Electronics, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 458-M105 99AC3083
Product Name Hospital Grade Detachable N5/15Hg-Sjt3X18-C13/10 C/b/b Rohs Compliant Mega Electronics
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type IEC-320-C13
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details