364-96 -- ITALIAN CORDSET
Mega Electronics, Inc.
Italian Cordset
364-96
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
364-96 |
|
Product Name
|
Italian Cordset |
|
Cord Color
|
Black
|
|
Approvals
|
RoHS; IMQ
|
|
Number of Conductors
|
2
|
|
Male End Type
|
CEI 23-16/7
|
|
Female End Type
|
EN60320 C17
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS
Male End Type
M8 x m12
Cord Length
39.37 inch (1000 mm)
View Details
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details