364-020 -- ITALIAN CORDSET
Mega Electronics, Inc.
Italian Cordset
364-020
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
364-020 |
|
Product Name
|
Italian Cordset |
|
Cord Color
|
Black
|
|
Approvals
|
RoHS; IMQ
|
|
Number of Conductors
|
3
|
|
Male End Type
|
CEI 23-16/7
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
35.98 inch (914 mm)
View Details
Approvals
RoHS
Male End Type
M12
Cord Length
118 inch (3000 mm)
View Details
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details