| Mega Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 18EJ6N1120 |
| Product Name | N5/15-C13L |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Female End Type | IEC-320-C13 |