N5/15-SJT3X18-ROJ2"/
| Mega Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 17512 | 99AC3048 |
| Product Name | N5/15 Stripped | N5/15-Sjt3X18-Roj2/strip5/8/2M Blk Ce Rohs Compliant Mega Electronics |
| Cord Color | Black | |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Female End Type | Female Hard Wired Stripped |
IEC/UL 62368-1
PVC, black