N5/15-SJTW3X14-C13/3
| Mega Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 17505 | 99AC3046 |
| Product Name | N5/15-C13 | N5/15-Sjtw3X14-C13/3M Blk Ce Rohs Compliant Mega Electronics |
| Cord Color | Black | |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Female End Type | IEC-320-C13 |
PVC, black