medmix MIXPAC™, formerly Sulzer, EAMCQ08-24S Mixer with Bell Inlet is a disposable mixer for 75 mL to 1,500 mL cartridges that can be used with all types of resins such as adhesives, sealing materials, coatings, and foams. It can also be used for metering, mixing, and dispensing applications. 8.7/24 x 147 mm. Stepped tips can be cut to make a larger outlet. Outlet diameters are 3.3 mm, 4.2 mm, 5.2 mm, 6.2 mm and 7.0 mm.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | EAMCQ08-24S |
| Product Name | medmix MIXPAC™ EAMCQ08-24S Mixer with Bell Inlet 8.7 ID, 24 Element, 147 mm |
| Dispensing Equipment Type | Dispense Only; Mix And Dispense |