medmix medmix MIXPAC™ DB2 400-50-410 Cordless Two Component Dispenser 400 mL 10 to 1 DB2 400-50-410

Description
medmix MIXPAC™, formerly Sulzer, DB2 400-50-410 10:1 cordless two component dispenser with a force of 500 kg, U opening, and comes with a 120 V charger. Offers a memory function for fast and precise metering and is powered by an 18 volt Li-Ion high performance battery. The DB 2K is compatible with leading two component cartridge systems and can easily be adapted to different cartridge sizes. Benefits include Dual-Drive-Rod design, robust construction, and an anti-drip function. Can be used with medmix's QUADRO™ line of mixers. 400 mL.
Request a Quote
Description
medmix MIXPAC™, formerly Sulzer, DB2 400-50-410 10:1 cordless two component dispenser with a force of 500 kg, U opening, and comes with a 120 V charger. Offers a memory function for fast and precise metering and is powered by an 18 volt Li-Ion high performance battery. The DB 2K is compatible with leading two component cartridge systems and can easily be adapted to different cartridge sizes. Benefits include Dual-Drive-Rod design, robust construction, and an anti-drip function. Can be used with medmix's QUADRO™ line of mixers. 400 mL.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
medmix MIXPAC™ DB2 400-50-410 Cordless Two Component Dispenser 400 mL 10 to 1 - EADB2400-50-410 - Ellsworth Adhesives
Germantown, WI, USA
medmix MIXPAC™ DB2 400-50-410 Cordless Two Component Dispenser 400 mL 10 to 1
EADB2400-50-410
medmix MIXPAC™ DB2 400-50-410 Cordless Two Component Dispenser 400 mL 10 to 1 EADB2400-50-410
medmix MIXPAC™, formerly Sulzer, DB2 400-50-410 10:1 cordless two component dispenser with a force of 500 kg, U opening, and comes with a 120 V charger. Offers a memory function for fast and precise metering and is powered by an 18 volt Li-Ion high performance battery. The DB 2K is compatible with leading two component cartridge systems and can easily be adapted to different cartridge sizes. Benefits include Dual-Drive-Rod design, robust construction, and an anti-drip function. Can be used with medmix's QUADRO™ line of mixers. 400 mL.

medmix MIXPAC™, formerly Sulzer, DB2 400-50-410 10:1 cordless two component dispenser with a force of 500 kg, U opening, and comes with a 120 V charger. Offers a memory function for fast and precise metering and is powered by an 18 volt Li-Ion high performance battery. The DB 2K is compatible with leading two component cartridge systems and can easily be adapted to different cartridge sizes. Benefits include Dual-Drive-Rod design, robust construction, and an anti-drip function. Can be used with medmix's QUADRO™ line of mixers. 400 mL.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number EADB2400-50-410
Product Name medmix MIXPAC™ DB2 400-50-410 Cordless Two Component Dispenser 400 mL 10 to 1
Dispensing Equipment Type Dispense Only; Mix And Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details