Medisca Inc. Maz KK-300SS Mixer 6766-01

Description
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system is most effective for the following materials and processing purposes: (1) High-viscosity liquids that cannot be processed or take a long time to mix or deaerate when a conventional mixer or deaerator is used (2) Uniform mixing/dispersion of materials having a great difference in blending ratios and specific gravity when the liquids are mixed with each other, or when a liquid is mixed with powder/filler (3) Materials that need to be processed with minimal waste and contamination (by foreign matter) because they have high added value and (4) Operation processes in which it is desirable to eliminate steps involving the cleaning of the system and containers. * Includes weight of container and adaptor. It may be reduced depending on character of material and operating condition. Please see technical specifications for usable capacity. - Ideal for mixing creams, gels, ointments and liquids - Includes a vacuum-like feature to help remove air entrapment - High speed mixing motion up to 2000 rpm - Ensures homogeneous formulations - Operates with redundant safety features - Reusable and disposable containers allow for quick and easy clean-up - Saves time and money with efficient mixing process - Lightweight, bench-top model - No mixing rods or blade; reduced risk for cross contamination
Datasheet
Description
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system is most effective for the following materials and processing purposes: (1) High-viscosity liquids that cannot be processed or take a long time to mix or deaerate when a conventional mixer or deaerator is used (2) Uniform mixing/dispersion of materials having a great difference in blending ratios and specific gravity when the liquids are mixed with each other, or when a liquid is mixed with powder/filler (3) Materials that need to be processed with minimal waste and contamination (by foreign matter) because they have high added value and (4) Operation processes in which it is desirable to eliminate steps involving the cleaning of the system and containers. * Includes weight of container and adaptor. It may be reduced depending on character of material and operating condition. Please see technical specifications for usable capacity. - Ideal for mixing creams, gels, ointments and liquids - Includes a vacuum-like feature to help remove air entrapment - High speed mixing motion up to 2000 rpm - Ensures homogeneous formulations - Operates with redundant safety features - Reusable and disposable containers allow for quick and easy clean-up - Saves time and money with efficient mixing process - Lightweight, bench-top model - No mixing rods or blade; reduced risk for cross contamination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maz KK-300SS Mixer - 6766-01 - Medisca Inc.
Plattsburgh, NY, United States
Maz KK-300SS Mixer
6766-01
Maz KK-300SS Mixer 6766-01
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system is most effective for the following materials and processing purposes: (1) High-viscosity liquids that cannot be processed or take a long time to mix or deaerate when a conventional mixer or deaerator is used (2) Uniform mixing/dispersion of materials having a great difference in blending ratios and specific gravity when the liquids are mixed with each other, or when a liquid is mixed with powder/filler (3) Materials that need to be processed with minimal waste and contamination (by foreign matter) because they have high added value and (4) Operation processes in which it is desirable to eliminate steps involving the cleaning of the system and containers. * Includes weight of container and adaptor. It may be reduced depending on character of material and operating condition. Please see technical specifications for usable capacity. - Ideal for mixing creams, gels, ointments and liquids - Includes a vacuum-like feature to help remove air entrapment - High speed mixing motion up to 2000 rpm - Ensures homogeneous formulations - Operates with redundant safety features - Reusable and disposable containers allow for quick and easy clean-up - Saves time and money with efficient mixing process - Lightweight, bench-top model - No mixing rods or blade; reduced risk for cross contamination

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times.
The system is most effective for the following materials and processing purposes: (1) High-viscosity liquids that cannot be processed or take a long time to mix or deaerate when a conventional mixer or deaerator is used (2) Uniform mixing/dispersion of materials having a great difference in blending ratios and specific gravity when the liquids are mixed with each other, or when a liquid is mixed with powder/filler (3) Materials that need to be processed with minimal waste and contamination (by foreign matter) because they have high added value and (4) Operation processes in which it is desirable to eliminate steps involving the cleaning of the system and containers.
* Includes weight of container and adaptor. It may be reduced depending on character of material and operating condition. Please see technical specifications for usable capacity.
- Ideal for mixing creams, gels, ointments and liquids
- Includes a vacuum-like feature to help remove air entrapment
- High speed mixing motion up to 2000 rpm
- Ensures homogeneous formulations
- Operates with redundant safety features
- Reusable and disposable containers allow for quick and easy clean-up
- Saves time and money with efficient mixing process
- Lightweight, bench-top model
- No mixing rods or blade; reduced risk for cross contamination

Supplier's Site Datasheet

Technical Specifications

  Medisca Inc.
Product Category Laboratory Mixers
Product Number 6766-01
Product Name Maz KK-300SS Mixer
Features Variable
Additional Capabilities Deaeration
Media Type Liquids; Liquid with Suspended Solids
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Motionless Mixer - LPD & LLPD - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous
Media Type Liquids; Liquid with Suspended Solids
Mixer Type Static; Motionless Mixer
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch; Continuous / In-Line
Mounting Stand; Overhead
View Details
Planetary Mixers -  - Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc.
Specs
Additional Capabilities Drying
Media Type Liquids (optional feature); Liquid with Suspended Solids (optional feature); Powder or Granular (optional feature)
Mixer Type Kneader (optional feature); Planetary
View Details