Custom Milling & Consulting, Inc. Planetary Mixers

Description
CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to address a wide variety of applications and viscosities. Available in laboratory, pilot, and productions sizes. The CMC/Inoue Double Planetary Mixer is constructed with a pair of open frame type blades (gate style). Each blade rotates on its own axis while simultaneously orbiting around the mixing vessel. The precisely designed clearance between the blades and between the blade and the mix tank’s inner walls provides a strong shearing force, resulting in superior mixing, kneading, and dispersion. Various blade configurations ensure the best performance on the mixing process. Mixed materials can be discharged from the mixing tank by means of a Ram Press, which uses a close-clearance, sealed follower plate technology on a double acting hydraulic piston to press the materials from the tank. Application: Thick Film Inks, Conductive sealants, Potting & Encapsulation Products, Dental Pastes, Composite Materials.
Description
CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to address a wide variety of applications and viscosities. Available in laboratory, pilot, and productions sizes. The CMC/Inoue Double Planetary Mixer is constructed with a pair of open frame type blades (gate style). Each blade rotates on its own axis while simultaneously orbiting around the mixing vessel. The precisely designed clearance between the blades and between the blade and the mix tank’s inner walls provides a strong shearing force, resulting in superior mixing, kneading, and dispersion. Various blade configurations ensure the best performance on the mixing process. Mixed materials can be discharged from the mixing tank by means of a Ram Press, which uses a close-clearance, sealed follower plate technology on a double acting hydraulic piston to press the materials from the tank. Application: Thick Film Inks, Conductive sealants, Potting & Encapsulation Products, Dental Pastes, Composite Materials.

Suppliers

Company
Product
Description
Supplier Links
Planetary Mixers -  - Custom Milling & Consulting, Inc.
Fleetwood, PA, USA
Planetary Mixers
Planetary Mixers
CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to address a wide variety of applications and viscosities. Available in laboratory, pilot, and productions sizes. The CMC/Inoue Double Planetary Mixer is constructed with a pair of open frame type blades (gate style). Each blade rotates on its own axis while simultaneously orbiting around the mixing vessel. The precisely designed clearance between the blades and between the blade and the mix tank’s inner walls provides a strong shearing force, resulting in superior mixing, kneading, and dispersion. Various blade configurations ensure the best performance on the mixing process. Mixed materials can be discharged from the mixing tank by means of a Ram Press, which uses a close-clearance, sealed follower plate technology on a double acting hydraulic piston to press the materials from the tank. Application: Thick Film Inks, Conductive sealants, Potting & Encapsulation Products, Dental Pastes, Composite Materials.

CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to address a wide variety of applications and viscosities. Available in laboratory, pilot, and productions sizes.

The CMC/Inoue Double Planetary Mixer is constructed with a pair of open frame type blades (gate style). Each blade rotates on its own axis while simultaneously orbiting around the mixing vessel. The precisely designed clearance between the blades and between the blade and the mix tank’s inner walls provides a strong shearing force, resulting in superior mixing, kneading, and dispersion. Various blade configurations ensure the best performance on the mixing process.

Mixed materials can be discharged from the mixing tank by means of a Ram Press, which uses a close-clearance, sealed follower plate technology on a double acting hydraulic piston to press the materials from the tank.

Application:

Thick Film Inks, Conductive sealants, Potting & Encapsulation Products, Dental Pastes, Composite Materials.

Technical Specifications

  Custom Milling & Consulting, Inc.
Product Category Industrial Mixers
Product Name Planetary Mixers
Additional Capabilities Drying
Unlock Full Specs
to access all available technical data

Similar Products

Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Kneader Extruder -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Food or Beverage Processing; Plastic Processing
Additional Capabilities Extruder Feed
Capacity (volumetric) 0.9358 to 187 cubic feet (26.5 to 5300 liters)
View Details