Mecmesin Corporation Static Torque Screwdriver TS Series

Description
Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor (please see Rotary Torque Transducers). They can be used either as hand-held devices or mounted in a bench stand. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Removable 3 jaw chuck Flat sides for easily mounting to a fixture Overload protection feature TS Series, 5 capacities from 0.3N.m to 10N.m. (13lbf.in to 90lbf.in) Dimensions - dependent upon sensor What's included? The TS Series includes: 3 jaw drill-like chuck and key for screwdriver bits 3/8" square drive for socket attachment Calibration certificate Packing box
Description
Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor (please see Rotary Torque Transducers). They can be used either as hand-held devices or mounted in a bench stand. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Removable 3 jaw chuck Flat sides for easily mounting to a fixture Overload protection feature TS Series, 5 capacities from 0.3N.m to 10N.m. (13lbf.in to 90lbf.in) Dimensions - dependent upon sensor What's included? The TS Series includes: 3 jaw drill-like chuck and key for screwdriver bits 3/8" square drive for socket attachment Calibration certificate Packing box

Suppliers

Company
Product
Description
Supplier Links
Static Torque Screwdriver - TS Series - Mecmesin Corporation
Sterling, VA, USA
Static Torque Screwdriver
TS Series
Static Torque Screwdriver TS Series
Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor (please see Rotary Torque Transducers). They can be used either as hand-held devices or mounted in a bench stand. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Removable 3 jaw chuck Flat sides for easily mounting to a fixture Overload protection feature TS Series, 5 capacities from 0.3N.m to 10N.m. (13lbf.in to 90lbf.in) Dimensions - dependent upon sensor What's included? The TS Series includes: 3 jaw drill-like chuck and key for screwdriver bits 3/8" square drive for socket attachment Calibration certificate Packing box

Our range of static torque screwdrivers are ideal for low capacity torque applications.
They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor (please see Rotary Torque Transducers).
They can be used either as hand-held devices or mounted in a bench stand.

Key Features

  • Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge
  • Clockwise and counter-clockwise torque
  • Accuracy ±0.5% of full scale
  • Removable 3 jaw chuck
  • Flat sides for easily mounting to a fixture
  • Overload protection feature

TS Series, 5 capacities from 0.3N.m to 10N.m. (13lbf.in to 90lbf.in)
Dimensions - dependent upon sensor

What's included?

The TS Series includes:

  • 3 jaw drill-like chuck and key for screwdriver bits
  • 3/8" square drive for socket attachment
  • Calibration certificate
  • Packing box
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Torque Sensors
Product Number TS Series
Product Name Static Torque Screwdriver
Torque 2.65 to 88.5 In-lbs (3.06 to 102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Range Bearingless Digital Torquemeter - 81708V - S. Himmelstein & Company
Specs
Torque 17700 to 221300 In-lbs (20409 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details