Mecmesin Corporation Static Torque Transducer

Description
Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig. Equipped with male square drive for easy fitting of adaptors. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Overload protection feature 4 capacities: 15N.m (130lbf.in), 60N.m (520lbf.in), 100N.m (870lbf.in) and 150N.m (1300lbf.in) Height (15 & 60N.m) 87mm, (100 & 150N.m) 93mm, Width 80mm, Depth 90mm, Drive (15 & 60N.m) 3/8", (100 & 150N.m) 1/2" What's included? Calibration certificate
Description
Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig. Equipped with male square drive for easy fitting of adaptors. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Overload protection feature 4 capacities: 15N.m (130lbf.in), 60N.m (520lbf.in), 100N.m (870lbf.in) and 150N.m (1300lbf.in) Height (15 & 60N.m) 87mm, (100 & 150N.m) 93mm, Width 80mm, Depth 90mm, Drive (15 & 60N.m) 3/8", (100 & 150N.m) 1/2" What's included? Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig. Equipped with male square drive for easy fitting of adaptors. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Overload protection feature 4 capacities: 15N.m (130lbf.in), 60N.m (520lbf.in), 100N.m (870lbf.in) and 150N.m (1300lbf.in) Height (15 & 60N.m) 87mm, (100 & 150N.m) 93mm, Width 80mm, Depth 90mm, Drive (15 & 60N.m) 3/8", (100 & 150N.m) 1/2" What's included? Calibration certificate

Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig.
Equipped with male square drive for easy fitting of adaptors.

Key Features

  • Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge
  • Clockwise and counter-clockwise torque
  • Accuracy ±0.5% of full scale
  • Overload protection feature

4 capacities: 15N.m (130lbf.in), 60N.m (520lbf.in), 100N.m (870lbf.in) and 150N.m (1300lbf.in)
Height (15 & 60N.m) 87mm, (100 & 150N.m) 93mm, Width 80mm, Depth 90mm, Drive (15 & 60N.m) 3/8", (100 & 150N.m) 1/2"

What's included?

Calibration certificate

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Torque Sensors
Product Number Static Torque Transducer
Torque 133 to 1327 In-lbs (153 to 1531 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27835T - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR52-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR52-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details