Mecmesin Corporation Shoulder Function and Isometric Muscle Strength Gauge Myometer

Description
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results. Key Features Myometer Excellent accuracy ±0.1% of full-scale 1000N capacity Data shown clearly on digital display Emperor Lite Graphical trace of test Perform multiple calculations Overlay multiple curves for comparative analysis What's included Myometer Gauge Myometer Bracket Accessory Kit including wrist/ankle strap and bow shackle Emperor Lite software and cables Transit Case Certificate of Calibration
Description
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results. Key Features Myometer Excellent accuracy ±0.1% of full-scale 1000N capacity Data shown clearly on digital display Emperor Lite Graphical trace of test Perform multiple calculations Overlay multiple curves for comparative analysis What's included Myometer Gauge Myometer Bracket Accessory Kit including wrist/ankle strap and bow shackle Emperor Lite software and cables Transit Case Certificate of Calibration

Suppliers

Company
Product
Description
Supplier Links
Shoulder Function and Isometric Muscle Strength Gauge - Myometer - Mecmesin Corporation
Sterling, VA, USA
Shoulder Function and Isometric Muscle Strength Gauge
Myometer
Shoulder Function and Isometric Muscle Strength Gauge Myometer
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score; Recorded load at 2 seconds Recorded load at 3 seconds Maximum tensile load Mean load between 1 and 4 seconds An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results. Key Features Myometer Excellent accuracy ±0.1% of full-scale 1000N capacity Data shown clearly on digital display Emperor Lite Graphical trace of test Perform multiple calculations Overlay multiple curves for comparative analysis What's included Myometer Gauge Myometer Bracket Accessory Kit including wrist/ankle strap and bow shackle Emperor Lite software and cables Transit Case Certificate of Calibration

Evaluates shoulder function and isometric muscle strength
Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients.
Myometer displaying Constant Score calculations
The Myometer measures isometric muscle strength and performs the following calculations directly relevant to the Constant Score;

  • Recorded load at 2 seconds
  • Recorded load at 3 seconds
  • Maximum tensile load
  • Mean load between 1 and 4 seconds

An excellent tool for assessment of muscular strength, the Myometer can be used horizontally or vertically, as required. When combined with Mecmesin's Emperor Lite software, a fuller analysis of each test is available, including the option to print and export results.

Key Features

Myometer

  • Excellent accuracy ±0.1% of full-scale
  • 1000N capacity
  • Data shown clearly on digital display

Emperor Lite

  • Graphical trace of test
  • Perform multiple calculations
  • Overlay multiple curves for comparative analysis

What's included

  • Myometer Gauge
  • Myometer Bracket
  • Accessory Kit including wrist/ankle strap and bow shackle
  • Emperor Lite software and cables
  • Transit Case
  • Certificate of Calibration
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Load Sensors
Product Number Myometer
Product Name Shoulder Function and Isometric Muscle Strength Gauge
Force Rating 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - FS05-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Constant Wrap Angle - Constant Wrap Angle - Strainsert
Specs
Force Measured Tension
Technology Strain Gauge
Application Other; Crane/Hoist
Line Towing
Line Tensioning
View Details