The MultiTest 50-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 50kN. With full programming capability and a large selection of analysis options, through the power of Emperor™ software, the MultiTest 50-i offers unparalleled tensile test versatility.
The system is combined with Mecmesin's high performance loadcells (ILC), ensuring excellent resolution and outstanding accuracy.
| Mecmesin Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | MultiTest 50-i |
| Product Name | Tensile Test System |
| Mechanical Test | Compression; Tensile; Flexure or Bending; Universal |
| Display / User Interface | Computer Interface; Application Software |
| Stroke / Travel | 43.3 inch (1100 mm) |