Mecmesin Corporation Rotary Torque Transducer FAST Series

Description
Our range of rotary torque transducers are used for tests where the transducer must rotate and is ideal for dynamic torque applications, which require multiple revolutions. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±1% of full scale Maximum 5000 r.p.m. Overload protection feature Rotary torque/angle sensors also available FAST series, 10 capacities from 2N.m to 150N.m (18lbf.in to 111lbf.ft), (available with square or round drives) What's included? Calibration certificate
Description
Our range of rotary torque transducers are used for tests where the transducer must rotate and is ideal for dynamic torque applications, which require multiple revolutions. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±1% of full scale Maximum 5000 r.p.m. Overload protection feature Rotary torque/angle sensors also available FAST series, 10 capacities from 2N.m to 150N.m (18lbf.in to 111lbf.ft), (available with square or round drives) What's included? Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Rotary Torque Transducer - FAST Series - Mecmesin Corporation
Sterling, VA, USA
Rotary Torque Transducer
FAST Series
Rotary Torque Transducer FAST Series
Our range of rotary torque transducers are used for tests where the transducer must rotate and is ideal for dynamic torque applications, which require multiple revolutions. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±1% of full scale Maximum 5000 r.p.m. Overload protection feature Rotary torque/angle sensors also available FAST series, 10 capacities from 2N.m to 150N.m (18lbf.in to 111lbf.ft), (available with square or round drives) What's included? Calibration certificate

Our range of rotary torque transducers are used for tests where the transducer must rotate and is ideal for dynamic torque applications, which require multiple revolutions.

Key Features

  • Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display or Advanced Force Gauge
  • Clockwise and counter-clockwise torque
  • Accuracy ±1% of full scale
  • Maximum 5000 r.p.m.
  • Overload protection feature
  • Rotary torque/angle sensors also available

FAST series, 10 capacities from 2N.m to 150N.m (18lbf.in to 111lbf.ft), (available with square or round drives)

What's included?

Calibration certificate

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Torque Sensors
Product Number FAST Series
Product Name Rotary Torque Transducer
Torque 17.7 to 1327 In-lbs (20.41 to 1531 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Precise, Dual Range Shaft Torque Meter - 79800V - S. Himmelstein & Company
Specs
Torque 25 to 100000 In-lbs (28.83 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR50-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR50-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details