Mechanical Products, Inc. Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position 49091

Description
The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and a circuit protected main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position Category: Battery Disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300A Intermittent Rating: Up to 5 minutes @ 500A Standard Amp Rating: 60A Studs accept 3/8" (M10) ring terminals One-piece terminal stud design never loosens over time Tactile indicator conveys knob position Lockout feature available Suitable for marine, truck, bus, RV, con-ag, and commerical vehicle use Mounting: Accepts #10 screws Termination: 3/8"-16 threaded stud Technical Specifications: Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ingress Protection: IP66 Weatherproof Ignition Protected: SAE J1171 / UL1500 Single Input: On/Off, 2-Position Max. Voltage Rating: 32VDC Color: Red
Request a Quote Datasheet
Description
The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and a circuit protected main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position Category: Battery Disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300A Intermittent Rating: Up to 5 minutes @ 500A Standard Amp Rating: 60A Studs accept 3/8" (M10) ring terminals One-piece terminal stud design never loosens over time Tactile indicator conveys knob position Lockout feature available Suitable for marine, truck, bus, RV, con-ag, and commerical vehicle use Mounting: Accepts #10 screws Termination: 3/8"-16 threaded stud Technical Specifications: Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ingress Protection: IP66 Weatherproof Ignition Protected: SAE J1171 / UL1500 Single Input: On/Off, 2-Position Max. Voltage Rating: 32VDC Color: Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position - 49091 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position
49091
Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position 49091
The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and a circuit protected main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position Category: Battery Disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300A Intermittent Rating: Up to 5 minutes @ 500A Standard Amp Rating: 60A Studs accept 3/8" (M10) ring terminals One-piece terminal stud design never loosens over time Tactile indicator conveys knob position Lockout feature available Suitable for marine, truck, bus, RV, con-ag, and commerical vehicle use Mounting: Accepts #10 screws Termination: 3/8"-16 threaded stud Technical Specifications: Operating Temperature Range: -40°F (-40°C) to 185°F (85°C) Ingress Protection: IP66 Weatherproof Ignition Protected: SAE J1171 / UL1500 Single Input: On/Off, 2-Position Max. Voltage Rating: 32VDC Color: Red

The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and a circuit protected main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals.

  • Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position
  • Category: Battery Disconnects
  • Manufacturer: Mechanical Products
  • Continuous Current Rating: 300A
  • Intermittent Rating: Up to 5 minutes @ 500A
  • Standard Amp Rating: 60A
  • Studs accept 3/8" (M10) ring terminals
  • One-piece terminal stud design never loosens over time
  • Tactile indicator conveys knob position
  • Lockout feature available
  • Suitable for marine, truck, bus, RV, con-ag, and commerical vehicle use
  • Mounting:
  • Accepts #10 screws
  • Termination: 3/8"-16 threaded stud
  • Technical Specifications:
  • Operating Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Ingress Protection: IP66 Weatherproof
  • Ignition Protected: SAE J1171 / UL1500
  • Single Input: On/Off, 2-Position
  • Max. Voltage Rating: 32VDC
  • Color: Red
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 49091
Product Name Mechanical Products 672-P01-060-04, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 60A, 32VDC, 2-Position
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3J6-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Motor Disconnect Switches - RT 416 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Isolator Switches - 1369415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details