Mechanical Products, Inc. Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 60A 175-S2-060-2

Description
Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 3/8 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected Similar to Sensata-Klixon® FDLS-60-2 Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 3/8 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected Similar to Sensata-Klixon® FDLS-60-2 Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8
Chanhassen, MN, United States
Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 60A
48901
Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 60A 48901
Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 3/8 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected Similar to Sensata-Klixon® FDLS-60-2 Temp rating: -40°F (-40°C) to 185°F (85°C)
  • Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • New easy access terminations
  • Standard surface mount with 3/8 diameter studs, diagonally positioned
  • Diagonal mounting holes
  • Stainless steel sems nuts installed on the breakers
  • 48VDC
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
  • Similar to Sensata-Klixon® FDLS-60-2
  • Temp rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 48901
Product Name Mechanical Products 175-S2-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 60A
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data