MECHANICAL PRODUCTS, INC.
171-S0-175-2 -- MECHANICAL PRODUCTS 171-S0-175-2 SURFACE MOUNT CIRCUIT BREAKER, AUTOMATIC RESET, 1/4" STUD, 175A
Mechanical Products, Inc.
Mechanical Products 171-S0-175-2 Surface Mount Circuit Breaker, Automatic Reset, 1/4" Stud, 175A
171-S0-175-2
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Products 171-S0-175-2 Surface Mount Circuit Breaker, Automatic Reset, 1/4" Stud, 175A
48928
Mechanical Products 171-S0-175-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 1/4 diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
30VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
- Mechanical Products 171-S0-175-2 Surface Mount Circuit Breaker
- Category: Mechanical Products Series 17 Circuit Breakers
- Manufacturer: Mechanical Products
- Trip-free operation
- Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
- New easy access terminations
- Standard surface mount with 1/4 diameter studs, diagonally positioned
- Diagonal mounting holes
- Stainless steel sems nuts installed on the breakers
- 30VDC
- SAE J1171 compliant, ignition protected
- Interrupt capacity SAE J1625, ABYC-E11
- IP67 dust and waterproof rated
- Waterproof/Ignition protected
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Circuit Breakers |
Product Number
|
48928 |
Product Name
|
Mechanical Products 171-S0-175-2 Surface Mount Circuit Breaker, Automatic Reset, 1/4" Stud, 175A |
Rated DC Voltage
|
30 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated DC Voltage
24 volts
Text for Mounting
Snap into Bracket
Terminal Type
10-32 studs
View Details
Rated AC Voltage
240 volts
Rated DC Voltage
28 volts
Rated Current
0.0500 to 15 amps
View Details
Rated AC Voltage
240 to 250 volts
Rated Current
4 amps
Approvals / Ratings
CE
View Details
Rated DC Voltage
19.2 to 30 volts
Rated Current
8 amps
Trip System Type
Electronic
View Details