MEC Switch Body, Momentary, 2 Pole; For Use With Mec RA1540109

Description
SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, Momentary, 2 Pole; For Use With Mec - 52Y1090 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, Momentary, 2 Pole; For Use With Mec
52Y1090
Switch Body, Momentary, 2 Pole; For Use With Mec 52Y1090
SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52Y1090
Product Name Switch Body, Momentary, 2 Pole; For Use With Mec
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
Hand Held Enclosures - 2215030 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details