MEC Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom MSFC-4EX

Description
FERRITE CORE, SPLIT, 4-5MM; Cable Diameter Max:5mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:156ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
FERRITE CORE, SPLIT, 4-5MM; Cable Diameter Max:5mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:156ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom, part number 33X0488, is designed to provide effective noise filtering for digital equipment. It features an easily accessible locking mechanism for convenient handling during installation and EMI precautions. The core can be mounted on cables with connectors or wired harnesses with a single touch, enhancing usability. The design includes teeth that secure multi-core round cables, and a binding band that accommodates various binding wire diameters, ensuring a secure fit. Constructed from high-performance magnetic material, this ferrite core effectively reduces unnecessary radiation while maintaining waveform integrity. It is suitable for applications requiring noise immunity, such as personal computers, word processors, and other electronic devices. The core is made from PA66 (Nylon) 94V-0 material and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom, part number 33X0488, is designed to provide effective noise filtering for digital equipment. It features an easily accessible locking mechanism for convenient handling during installation and EMI precautions. The core can be mounted on cables with connectors or wired harnesses with a single touch, enhancing usability. The design includes teeth that secure multi-core round cables, and a binding band that accommodates various binding wire diameters, ensuring a secure fit. Constructed from high-performance magnetic material, this ferrite core effectively reduces unnecessary radiation while maintaining waveform integrity. It is suitable for applications requiring noise immunity, such as personal computers, word processors, and other electronic devices. The core is made from PA66 (Nylon) 94V-0 material and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom - 33X0488 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom
33X0488
Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom 33X0488
FERRITE CORE, SPLIT, 4-5MM; Cable Diameter Max:5mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:156ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FERRITE CORE, SPLIT, 4-5MM; Cable Diameter Max:5mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:156ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 33X0488
Product Name Ferrite Core, Split, 4-5Mm; Cable Diameter Max Mec Marcom
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details