MEC Ferrite Core, Split,12.5-13Mm; Cable Diameter Max Mec Marcom MSFC-13KEX

Description
FERRITE CORE, SPLIT,12.5-13MM; Cable Diameter Max:13mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:252ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT,12.5-13MM; Cable Diameter Max:13mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:252ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split,12.5-13Mm; Cable Diameter Max Mec Marcom - 33X0487 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split,12.5-13Mm; Cable Diameter Max Mec Marcom
33X0487
Ferrite Core, Split,12.5-13Mm; Cable Diameter Max Mec Marcom 33X0487
FERRITE CORE, SPLIT,12.5-13MM; Cable Diameter Max:13mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:252ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FERRITE CORE, SPLIT,12.5-13MM; Cable Diameter Max:13mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance @ 100MHz:252ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 33X0487
Product Name Ferrite Core, Split,12.5-13Mm; Cable Diameter Max Mec Marcom
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details