MEC Multilayer Inductor, 8.2Uh, 0.015A, 0805 Rohs Compliant Mec Marcom MLI-201209-8R2M

Description
MULTILAYER INDUCTOR, 8.2UH, 0.015A, 0805 ROHS COMPLIANT: YES
Description
MULTILAYER INDUCTOR, 8.2UH, 0.015A, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Inductor, part number MLI-201209-8R2M, has an inductance value of 8.2 µH with a tolerance of ±10%. It is designed to operate at a maximum rated current of 15 mA and has a maximum DC resistance of 1.10 ohms. The inductor is housed in a compact 0805 package, measuring 2.0 mm x 1.25 mm x 0.85 mm. It is RoHS compliant, making it suitable for environmentally conscious applications. The self-resonant frequency is specified at 26 MHz, and the inductor is tested at a frequency of 50 MHz. This component is ideal for applications requiring a small footprint and reliable performance in low-current circuits.

Datasheet Summary
Powered by GS/AI

The Multilayer Inductor, part number MLI-201209-8R2M, has an inductance value of 8.2 µH with a tolerance of ±10%. It is designed to operate at a maximum rated current of 15 mA and has a maximum DC resistance of 1.10 ohms. The inductor is housed in a compact 0805 package, measuring 2.0 mm x 1.25 mm x 0.85 mm. It is RoHS compliant, making it suitable for environmentally conscious applications. The self-resonant frequency is specified at 26 MHz, and the inductor is tested at a frequency of 50 MHz. This component is ideal for applications requiring a small footprint and reliable performance in low-current circuits.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Inductor, 8.2Uh, 0.015A, 0805 Rohs Compliant Mec Marcom - 84AH7300 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 8.2Uh, 0.015A, 0805 Rohs Compliant Mec Marcom
84AH7300
Multilayer Inductor, 8.2Uh, 0.015A, 0805 Rohs Compliant Mec Marcom 84AH7300
MULTILAYER INDUCTOR, 8.2UH, 0.015A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 8.2UH, 0.015A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AH7300
Product Name Multilayer Inductor, 8.2Uh, 0.015A, 0805 Rohs Compliant Mec Marcom
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details