FERRITE BEAD, 0.015OHM, 6A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:6A; Product Range:MFB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Ferrite Beads |
| Product Number | 31M5627 |
| Product Name | Ferrite Bead, 0.015Ohm, 6A, 1206; Ferrite Case Style Mec Marcom |
| Impedance Tolerance | 25 (+/- %) |