MEC Ferrite Bead, 0.02Ohm, 5A, 0805; Ferrite Case Style Mec Marcom MFB-201209-0120PU..

Description
FERRITE BEAD, 0.02OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:5A; Product Range:MFB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.02OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:5A; Product Range:MFB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.02Ohm, 5A, 0805; Ferrite Case Style Mec Marcom - 31M5621 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 5A, 0805; Ferrite Case Style Mec Marcom
31M5621
Ferrite Bead, 0.02Ohm, 5A, 0805; Ferrite Case Style Mec Marcom 31M5621
FERRITE BEAD, 0.02OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:5A; Product Range:MFB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:5A; Product Range:MFB Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5621
Product Name Ferrite Bead, 0.02Ohm, 5A, 0805; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0080ANTR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.018uH 250MHz 1.9A Inductor and Choke - 71-0603HC-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers