MEC Ferrite Bead, 300 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom MFB-160808-0300AI

Description
FERRITE BEAD, 300 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 300 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 300 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom - 61AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom
61AC0500
Ferrite Bead, 300 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom 61AC0500
FERRITE BEAD, 300 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 300 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0500
Product Name Ferrite Bead, 300 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0330ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.039uH 250MHz 0.45A Inductor and Choke - 71-0402HP-39NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers