MEC Ferrite Bead, 1 Kohm, 0.05A, 0402; Ferrite Case Style Mec Marcom MFB-100505-1000AJ

Description
FERRITE BEAD, 1 KOHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 1 KOHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 1 Kohm, 0.05A, 0402; Ferrite Case Style Mec Marcom - 61AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 0.05A, 0402; Ferrite Case Style Mec Marcom
61AC0491
Ferrite Bead, 1 Kohm, 0.05A, 0402; Ferrite Case Style Mec Marcom 61AC0491
FERRITE BEAD, 1 KOHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0491
Product Name Ferrite Bead, 1 Kohm, 0.05A, 0402; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 960441-0603AF-821XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers
Ferrite Beads - 2176746-9 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers