MEC Ferrite Bead, 10 Ohm, 0.5A, 0402; Ferrite Case Style Mec Marcom MFB-100505-0010AA

Description
FERRITE BEAD, 10 OHM, 0.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:500mA; Product Range:MFB Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 10 OHM, 0.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:500mA; Product Range:MFB Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 10 Ohm, 0.5A, 0402; Ferrite Case Style Mec Marcom - 61AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 10 Ohm, 0.5A, 0402; Ferrite Case Style Mec Marcom
61AC0482
Ferrite Bead, 10 Ohm, 0.5A, 0402; Ferrite Case Style Mec Marcom 61AC0482
FERRITE BEAD, 10 OHM, 0.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:500mA; Product Range:MFB Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 10 OHM, 0.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:500mA; Product Range:MFB Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0482
Product Name Ferrite Bead, 10 Ohm, 0.5A, 0402; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0400ANTR-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers