MEC Round Cap, Red, Tactile Switch; For Use With Mec 10G08

Description
ROUND CAP, RED, TACTILE SWITCH; For Use With:APEM ultramec 6C Series Tactile Switches; Actuator / Cap Colour:Red; Product Range:ultramec 10G Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
ROUND CAP, RED, TACTILE SWITCH; For Use With:APEM ultramec 6C Series Tactile Switches; Actuator / Cap Colour:Red; Product Range:ultramec 10G Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cap, Red, Tactile Switch; For Use With Mec - 44AC3425 - Newark, An Avnet Company
Chicago, IL, United States
Round Cap, Red, Tactile Switch; For Use With Mec
44AC3425
Round Cap, Red, Tactile Switch; For Use With Mec 44AC3425
ROUND CAP, RED, TACTILE SWITCH; For Use With:APEM ultramec 6C Series Tactile Switches; Actuator / Cap Colour:Red; Product Range:ultramec 10G Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

ROUND CAP, RED, TACTILE SWITCH; For Use With:APEM ultramec 6C Series Tactile Switches; Actuator / Cap Colour:Red; Product Range:ultramec 10G Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 44AC3425
Product Name Round Cap, Red, Tactile Switch; For Use With Mec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7021-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details