Measurement Computing Multifunction Ethernet Data Acquisition Device E-1608

Description
Ethernet data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 16-bit resolution, up to 250 kS/s sample rate, two 16-bit analog outputs, one 32-bit counter input, and eight digital I/O. KEY HIGHLIGHTS The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data transfers over the network. Features include analog I/O, digital I/O, and a counter input. OEM version available for embedded applications.
Datasheet
Description
Ethernet data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 16-bit resolution, up to 250 kS/s sample rate, two 16-bit analog outputs, one 32-bit counter input, and eight digital I/O. KEY HIGHLIGHTS The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data transfers over the network. Features include analog I/O, digital I/O, and a counter input. OEM version available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Ethernet Data Acquisition Device - E-1608 - Measurement Computing
Norton, MA, United States
Multifunction Ethernet Data Acquisition Device
E-1608
Multifunction Ethernet Data Acquisition Device E-1608
Ethernet data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 16-bit resolution, up to 250 kS/s sample rate, two 16-bit analog outputs, one 32-bit counter input, and eight digital I/O. KEY HIGHLIGHTS The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data transfers over the network. Features include analog I/O, digital I/O, and a counter input. OEM version available for embedded applications.

Ethernet data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 16-bit resolution, up to 250 kS/s sample rate, two 16-bit analog outputs, one 32-bit counter input, and eight digital I/O.

KEY HIGHLIGHTS

The E-1608 Series Ethernet data acquisition (DAQ) devices have a built-in 10/100 BASE-T auto-negotiation, high-speed communication port for data transfers over the network. Features include analog I/O, digital I/O, and a counter input. OEM version available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number E-1608
Product Name Multifunction Ethernet Data Acquisition Device
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase 200V AC Analog Voltage Unit - SGDV-1R6A01B002000 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details