40W MultiStage Cons Pow/Cons V LED Drivr
LED DRVR CC AC-DC 1.4A 9~54V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 314275 | 1866-XLC-40-H-SN-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Output Power | 60 watts | |
| Features | RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |