Enclosed AC DC Converters 1 Output 12V 16.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 12V, 16.7A; No. of Outputs:1Outputs; Output Power Max:200.4W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-4958-ND | 1748130 | 01AH8016 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 12V, 16.7A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply | |
| Features | Power Factor Correction | ||
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | |
| AC Input Voltage | 90.0 to 264.0 volts | ||
| DC Input Voltage | 127.0 to 370.0 volts |