Mean Well USA, Inc. DC to AC (Power) Inverters TS-200-124A

Description
24VDC Voltage Input 200W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America
Request a Quote Datasheet
Description
24VDC Voltage Input 200W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to AC (Power) Inverters - 1866-4941-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
1866-4941-ND
DC to AC (Power) Inverters 1866-4941-ND
24VDC Voltage Input 200W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America

24VDC Voltage Input 200W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America

Buy Now Datasheet
POWER SUPPLY, DC-AC INVERTER, TRUE SINEWAVE, 200W, IN24VDC SELECTABLE VAC OUT - 70069824 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-AC INVERTER, TRUE SINEWAVE, 200W, IN24VDC SELECTABLE VAC OUT
70069824
POWER SUPPLY, DC-AC INVERTER, TRUE SINEWAVE, 200W, IN24VDC SELECTABLE VAC OUT 70069824
Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over Voltage, Over Temperature and Overload Protection Output Short Protection Input Reverse Polarity Protection 3-Year Warranty Additional Features: Rated Output Power: 200 W Maximum Output Power: 230 W for 180 Sec./300 W for 10 Sec. AC Voltage: 100/110/115/120 VAC Efficiency: 87.5% Battery Voltage: 24 V DC Current: 10 A Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Overload: 105-115% Load for 180 Sec., 115-150% Load for 10 Sec. Mean Time Before Failure: 106.2k Hrs Min.

Features:

  • True Sine Wave Output (THD <3%)
  • High Surge Power Up to 400 W
  • High Efficiency Up to 88%
  • Fanless Design, Cooling By Free Air Convention
  • Built-In Remote ON-OFF Control
  • Front Panel Indicator for Operation Status
  • Power ON-OFF Switch
  • Battery Low Alarm and Shutdown Protection
  • Over Voltage, Over Temperature and Overload Protection
  • Output Short Protection
  • Input Reverse Polarity Protection
  • 3-Year Warranty
    Additional Features:
  • Rated Output Power: 200 W
  • Maximum Output Power: 230 W for 180 Sec./300 W for 10 Sec.
  • AC Voltage: 100/110/115/120 VAC
  • Efficiency: 87.5%
  • Battery Voltage: 24 V
  • DC Current: 10 A
  • Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Overload: 105-115% Load for 180 Sec., 115-150% Load for 10 Sec.
  • Mean Time Before Failure: 106.2k Hrs Min.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1866-4941-ND 70069824
Product Name DC to AC (Power) Inverters POWER SUPPLY, DC-AC INVERTER, TRUE SINEWAVE, 200W, IN24VDC SELECTABLE VAC OUT
Type DC/AC Inverter; 1 DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-11500-30-3u-27653 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Texas Instruments - TPS73801 SEP - Micross Components, Inc.
Micross Components, Inc.
Specs
Technology Linear Power Supply
Applications Texas Instruments
DC Output Current 1 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details