AC/DC DIN RAIL SUPPLY 24V 480W
POWER SUPPLY, AC-DC, 24V, 20A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-480W, OUTPUT VOLTAGE - OUTPUT 1-24V, OUTPUT CURRENT - OUTPUT 1-20A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES
AC/DC POWER SUPPLY, DIN RAIL, THREE PHASE, 480W, 24V, 20A, PFC, INDUSTRIAL, POSSIBLE REPLACEMENT FOR TDR-480-24. FREE 2 YEAR RADWELL WARRANTY
MEAN WELL Power Supplies TDR-480-24
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1457857 | 1866-4910-ND | 44AC7609 | 95670090 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 20A, No. Of Outputs-1 Output, Output Power Max-480W, Output Voltage Output 1-24V, Output Current Output 1-20A, Output Voltage Output 2--, Output Current Output 2--... | AC Power Supply |
| Technology | Switching Power Supply | |||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | |||
| Number of Outputs | 1 # | |||
| Phase | Three-Phase Power Supply |