Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | SP-75-24-ND | 70069588 |
| Product Name | AC DC Converters | POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,76.8W, 24V, 3.2A W/PFC FUNCTION |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |
| DC Input Voltage | 120.0 to 370.0 volts |