Enclosed AC DC Converters 1 Output 24V 10A 88 ~ 264 VAC, 124 ~ 370 VDC Input
MEAN WELL Power Supplies SP-240-24
Features:
| DigiKey | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-4738-ND | 70069596 | |
| Product Name | AC DC Converters | Power Supply | POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,240W, 24V, 10A |
| Type | AC/DC Converter; 1 | DC Power Supply | |
| Features | Power Factor Correction | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| AC Input Voltage | 88.0 to 264.0 volts | 85.0 to 264.0 volts | |
| DC Input Voltage | 124.0 to 370.0 volts |