LED DRVR CC/CV AC-DC 6.3A 24V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 145243 | 1866-SLD-150-24-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Input Voltage | 120 to 305 volts | |
| Output Voltage | 24 volts | 24 volts |
| Output Power | 150 watts |