Mean Well USA, Inc. DC DC Converters SD-50C-24

Description
Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-1077-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-1077-ND
DC DC Converters 1866-1077-ND
Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input

Enclosed DC DC Converter 1 Output 24V 2.1A 72V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well - 44AC7504 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well
44AC7504
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well 44AC7504
DC-DC CONVERTER, 24V, 2.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC - 70069849 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC
70069849
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC 70069849
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise Fixed Switching Frequency at 83 kHz 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 50.4 W Output Voltage: 24 V Output Current: 2.1 A Input Voltage Range: 36~72 VDC Efficiency: 83% Overload: 105-150% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 115-165% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 368.5K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Low Ripple Noise
  • Fixed Switching Frequency at 83 kHz
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 50.4 W
  • Output Voltage: 24 V
  • Output Current: 2.1 A
  • Input Voltage Range: 36~72 VDC
  • Efficiency: 83%
  • Overload: 105-150% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 115-165% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 368.5K Hrs. Min.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1077-ND 44AC7504 70069849
Product Name DC DC Converters Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Mean Well POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 50.4W, 24V, 2.1A INPUT 36-72VDC
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details